Radiall
RF Switches
R573432625
Description
SP6 R S18 LI 12 TL D DS
Request a Quote
Email Supplier
Datasheet
Description
SP6 R S18 LI 12 TL D DS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2201-R573432625-ND |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount
Frequency Range
100 to 20000 MHz
View Details
Package Type
Surface Mount; QFN, 16L
Frequency Range
20 to 4000 MHz
Isolation
46 to 60 dB
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Connectorized
Connector
SMA
Operating Temperature
-10 to 60 C (14 to 140 F)
View Details