The R573483500 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 5-way switch configuration. It operates across a frequency range of 0 to 18 GHz with a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB, making it suitable for high-performance RF applications. This model utilizes a latching actuator and requires a nominal current of 375 mA at a voltage of 28V (with a range of 24 to 30V). The switch is constructed with SMA female connectors per MIL-C 39012 standards and is rated for a lifespan of 5 million cycles per position. It has a switching time of less than 40 ms and is designed to be splashproof, weighing less than 220 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch that can handle high power levels and operate in demanding environments.
RF Switch IC General Purpose SP5T 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP5T 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R573483500-ND | R573483500 | R573483500 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |