Radiall RF & Microwave Switches R573403410

Description
4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.
Request a Quote Datasheet
Description
4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573403410 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573403410
RF & Microwave Switches R573403410
4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.

4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.

Supplier's Site
RF Coaxial Switch - R573403410 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403410
RF Coaxial Switch R573403410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573403410-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES SMA 18GHZ NORMALLY O

SP4T RAMSES SMA 18GHZ NORMALLY O

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey
Product Category RF Switches RF Switches RF Switches
Product Number R573403410 R573403410 2201-R573403410-ND
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches
Package Type Plugin Chassis Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details