Radiall RF Switches R573483505

Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573483505-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573483505 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573483505
RF Coaxial Switch R573483505
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573483505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573483505
RF Switches R573483505
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573483505-ND R573483505 R573483505
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS16MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3000 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1 to 3.0 GHz SP3T Switch - SKYA21002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 25 dB
View Details
3 suppliers
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details