Radiall RF Coaxial Switch R573402425

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573402425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573402425
RF Coaxial Switch R573402425
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573402425-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES SMA 18GHZ NORMALLY O

SP4T RAMSES SMA 18GHZ NORMALLY O

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573402425 2201-R573402425-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
0.5 – 6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13431-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 20 to 25 dB
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details