Radiall RF & Microwave Switches R573403600

Description
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
Request a Quote Datasheet
Description
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573403600 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573403600
RF & Microwave Switches R573403600
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.

6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.

Supplier's Site
RF Coaxial Switch - R573403600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403600
RF Coaxial Switch R573403600
18 GHz SMA N/O SP6T Switch

18 GHz SMA N/O SP6T Switch

Supplier's Site Datasheet
RF Switches - 2201-R573403600-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Switches - R573403600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573403600
RF Switches R573403600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573403600 R573403600 2201-R573403600-ND R573403600
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches RF Switches
Package Type Plugin SMA Module
Connector SMA SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 3000 to 8000 MHz
Isolation 22 to 25 dB
View Details
3 suppliers
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details