Radiall RF Switches R573403285

Description
SP12T RAMSES SMA 12.4GHZ NORMALL
Request a Quote Datasheet
Description
SP12T RAMSES SMA 12.4GHZ NORMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573403285-ND - DigiKey
Thief River Falls, MN, United States
SP12T RAMSES SMA 12.4GHZ NORMALL

SP12T RAMSES SMA 12.4GHZ NORMALL

Buy Now Datasheet
RF Coaxial Switch - R573403285 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403285
RF Coaxial Switch R573403285
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573403285-ND R573403285
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 12400 MHz
Insertion Loss 0.6000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12AL7-4E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 30 to 3000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13473-569LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Isolation 27 to 37 dB
View Details
4 suppliers
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details