Radiall RF Switches R573482880

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R573482880 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573482880
RF Switches R573482880
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R573482880
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8010QTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details