Radiall RF Switches R573142320

Description
SP3T RAMSES N 12.4GHZ LATCHING S
Request a Quote Datasheet
Description
SP3T RAMSES N 12.4GHZ LATCHING S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573142320-ND - DigiKey
Thief River Falls, MN, United States
SP3T RAMSES N 12.4GHZ LATCHING S

SP3T RAMSES N 12.4GHZ LATCHING S

Buy Now Datasheet
RF Coaxial Switch - R573142320 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573142320
RF Coaxial Switch R573142320
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573142320-ND R573142320
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.7 to 3.0 GHz DPDT Switch - SKY13396-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3000 MHz
Isolation 18 to 31 dB
View Details
3 suppliers
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details