Radiall RF Switches R573483885

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573483885-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF Switches - R573483885 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573483885
RF Switches R573483885
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573483885-ND R573483885
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMSD3KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type 2P3T
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switches - 2312-QPC2180SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
View Details