8-way, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional self cut-off, auto rest, TTL drive, and supp. diodes.
RF Switch IC General Purpose SP8T 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH SP8T 18GHZ
RF Switch IC General Purpose SP8T 50Ohm
| Radiall | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R573482825 | 2201-R573482825-ND | R573482825 | R573482825 | R573482825 |
| Product Name | RF & Microwave Switches | RF Switches | RF Coaxial Switch | RF and Wireless - RF Switches | RF Switches |
| Package Type | Connectorized; D-Sub | Module | |||
| Connector | SMA | ||||
| Control Interface | TTL | ||||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |