Radiall RF Switches R573483485

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573483485-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Switches - R573483485 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573483485
RF Switches R573483485
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573483485 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573483485
RF and Wireless - RF Switches R573483485
IC RF SWITCH SP4T 18GHZ

IC RF SWITCH SP4T 18GHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573483485-ND R573483485 R573483485
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-2SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
Si83415BDA-IF Isolated Smart Switch - Si83415BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 1
View Details