Radiall RF Coaxial Switch R573103335

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573103335 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573103335
RF Coaxial Switch R573103335
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573103335-ND - DigiKey
Thief River Falls, MN, United States
SP3T RAMSES N 12.4GHZ NORMALLY O

SP3T RAMSES N 12.4GHZ NORMALLY O

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573103335 2201-R573103335-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.6 to 2.7 GHz DP14T Switch with MIPI® RFFE Interface - SKY13456-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM
View Details
2 suppliers
RF Switches - 2312-TGS2352-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details