Radiall RF Switches R573132400LP

Description
SP4T RAMSES LOW PIM N 12.4GHZ LA
Request a Quote Datasheet
Description
SP4T RAMSES LOW PIM N 12.4GHZ LA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573132400LP-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES LOW PIM N 12.4GHZ LA

SP4T RAMSES LOW PIM N 12.4GHZ LA

Buy Now Datasheet
RF Coaxial Switch - R573132400LP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573132400LP
RF Coaxial Switch R573132400LP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573132400LP-ND R573132400LP
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 12400 MHz 12400 MHz
Type Single Pole Four Throw Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details