Radiall
RF Switches
R573482425
Description
SP4 R S18 LSA 12 TL D DS
Request a Quote
Email Supplier
Datasheet
Description
SP4 R S18 LSA 12 TL D DS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2201-R573482425-ND |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Range
6000 to 18000 MHz
Insertion Loss
1.75 dB
Isolation
25 dB
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Frequency Range
100 to 6000 MHz
Impedance
50 ohms; 50Ohm
Type
Single Pole Double Throw
View Details