Radiall RF Switches R573482800

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R573482800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573482800
RF Switches R573482800
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R573482800
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-1046-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range ? to 6000 MHz
View Details
2 suppliers
617 - 6000 MHz SP6T Switch for LTE Applications - QPC8014Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Waveguide Switches - NWSD-159 - kTB Solutions
Specs
Frequency Range 4900 to 7050 MHz
Type Double Pole Double Throw; DPDT
View Details