Radiall RF Coaxial Switch R573492525

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573492525 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573492525
RF Coaxial Switch R573492525
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573492525-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet
RF Switches - R573492525 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573492525
RF Switches R573492525
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R573492525 2201-R573492525-ND R573492525
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details