Advanced Technical Materials, Inc. Rectangular Waveguide Adapter 187/229-10-6-2

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rectangular Waveguide Adapter
187/229-10-6-2
Rectangular Waveguide Adapter 187/229-10-6-2
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187/229-10-6-2
Product Name Rectangular Waveguide Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 3.95 to 4.90 GHz
EIA Waveguide Size 187 to 229
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1660600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details