Advanced Technical Materials, Inc. 3dB Short Slot Hybrid Combiner/Divider 159-261A-Z-2-2-2-2

Description
Custom hybrid styles, flanges, lengths and materials available
Description
Custom hybrid styles, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid Combiner/Divider
159-261A-Z-2-2-2-2
3dB Short Slot Hybrid Combiner/Divider 159-261A-Z-2-2-2-2
Custom hybrid styles, flanges, lengths and materials available

Custom hybrid styles, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-261A-Z-2-2-2-2
Product Name 3dB Short Slot Hybrid Combiner/Divider
Component Type Combiners / Dividers
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 5.40 to 5.90 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Isolator; Circulator
Material Aluminum
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.00 to 4.00 GHz
View Details
Dual Junction Coaxial Isolator - 5o0326182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details