Custom flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 137-340B-6-2-2 |
| Product Name | 90 Degree Twist |
| Assembly Type | Twist |
| Bending or Twisting Angle | 90 |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) |
| Flange 1 | CPRG (optional feature); CPRF; Cover (optional feature); Choke (optional feature) |