Advanced Technical Materials, Inc. Waveguide Window 137-230-2-2

Description
Copper-clad Teflon fiber glass, seals to 70 psi
Description
Copper-clad Teflon fiber glass, seals to 70 psi

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Window
137-230-2-2
Waveguide Window 137-230-2-2
Copper-clad Teflon fiber glass, seals to 70 psi

Copper-clad Teflon fiber glass, seals to 70 psi

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-230-2-2
Product Name Waveguide Window
Component Type Pressure Windows
Cross Section Rectangular
Material Cu
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details