Advanced Technical Materials, Inc. Waveguide Phase Shifter 112-411-6-6

Description
Digital counting dial for adjustment, direct reading display optional
Description
Digital counting dial for adjustment, direct reading display optional

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter
112-411-6-6
Waveguide Phase Shifter 112-411-6-6
Digital counting dial for adjustment, direct reading display optional

Digital counting dial for adjustment, direct reading display optional

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-411-6-6
Product Name Waveguide Phase Shifter
Component Type Phase Shifter
Cross Section Rectangular
Operating Frequency 7.90 to 9.00 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA340 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.4 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - S322B1.198 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details