Custom flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 112-340B-6-6-6 |
| Product Name | 90 Degree Twist |
| Assembly Type | Twist |
| Bending or Twisting Angle | 90 |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) |
| Flange 1 | CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature) |