Advanced Technical Materials, Inc. Fixed Attenuator 137-600B-20-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 137-600B-20-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-600B-20-2-2
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 5.95 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1638380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details