Advanced Technical Materials, Inc. 3dB Short Slot Hybrid Combiner/Divider 229-261A-Z-2-2-2-2

Description
Custom hybrid styles, flanges, lengths and materials available
Description
Custom hybrid styles, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid Combiner/Divider
229-261A-Z-2-2-2-2
3dB Short Slot Hybrid Combiner/Divider 229-261A-Z-2-2-2-2
Custom hybrid styles, flanges, lengths and materials available

Custom hybrid styles, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-261A-Z-2-2-2-2
Product Name 3dB Short Slot Hybrid Combiner/Divider
Component Type Combiners / Dividers
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 3.70 to 4.20 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Circulator - 5o13703804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details