Advanced Technical Materials, Inc. Waveguide Isolator 112-ATi7.1-7.8-6

Description
UG138/U mating flange
Description
UG138/U mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator
112-ATi7.1-7.8-6
Waveguide Isolator 112-ATi7.1-7.8-6
UG138/U mating flange

UG138/U mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-ATi7.1-7.8-6
Product Name Waveguide Isolator
Component Type Isolator
Cross Section Rectangular
Operating Frequency 7.10 to 7.80 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Circulator - 5o1242220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details