Advanced Technical Materials, Inc. Rectangular Waveguide Adapter 159/187-9-2-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rectangular Waveguide Adapter
159/187-9-2-6
Rectangular Waveguide Adapter 159/187-9-2-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159/187-9-2-6
Product Name Rectangular Waveguide Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 4.90 to 5.85 GHz
EIA Waveguide Size 159 to 187
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-1000-20000 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 20.00 GHz
VSWR 2 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details