Advanced Technical Materials, Inc. Fixed Precision Attenuator 159-630A-20-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
159-630A-20-2-2
Fixed Precision Attenuator 159-630A-20-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-630A-20-2-2
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Drop in Circulator - 5o1125281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.3 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details