Advanced Technical Materials, Inc. Fixed Precision Attenuator 137-630A-50-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
137-630A-50-2-2
Fixed Precision Attenuator 137-630A-50-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-630A-50-2-2
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 5.95 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

WR1150 (BJ8) - Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.64 to 0.96 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - Q322B0.1418 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details