Advanced Technical Materials, Inc. Pressure Inlet with Gauge 229-210B-2-2

Description
Shrader pressure valve, pressure gauge included
Description
Shrader pressure valve, pressure gauge included

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet with Gauge
229-210B-2-2
Pressure Inlet with Gauge 229-210B-2-2
Shrader pressure valve, pressure gauge included

Shrader pressure valve, pressure gauge included

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-210B-2-2
Product Name Pressure Inlet with Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA165 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 15.90 to 22.80 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - K322B0.175 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details