Advanced Technical Materials, Inc. Fixed Attenuator 187-600A-3-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator
187-600A-3-6-6
Fixed Attenuator 187-600A-3-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187-600A-3-6-6
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 3.95 to 5.85 GHz
EIA Waveguide Size 187
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
Coaxial Circulator - 5o1072721 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details