Advanced Technical Materials, Inc. Pressure Inlet without Gauge 137-212B-2-2

Description
Shrader pressure valve
Description
Shrader pressure valve

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet without Gauge
137-212B-2-2
Pressure Inlet without Gauge 137-212B-2-2
Shrader pressure valve

Shrader pressure valve

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-212B-2-2
Product Name Pressure Inlet without Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 5.95 to 8.20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details