Custom attenuations, flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 187-630HPA-40-6-6 |
| Product Name | Fixed High Power Precision Attenuator |
| Component Type | Attenuator |
| Cross Section | Rectangular |
| Material | Aluminum; Brass (optional feature); Cu (optional feature) |
| Operating Frequency | 3.95 to 5.85 GHz |
| EIA Waveguide Size | 187 |