Advanced Technical Materials, Inc. Standard Gain Horn Antenna 15-443-6R

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
15-443-6R
Standard Gain Horn Antenna 15-443-6R
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 15-443-6R
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 50.00 to 75.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

43 to 46GHz Fullband WR22 Waveguide Isolator - UIYWI1957A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 43.00 to 46.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1013183 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.6 :1
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details