Advanced Technical Materials, Inc. Waveguide Isolator 187-ATi4.4-5-3

Description
CMR187 mating flange
Description
CMR187 mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator
187-ATi4.4-5-3
Waveguide Isolator 187-ATi4.4-5-3
CMR187 mating flange

CMR187 mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187-ATi4.4-5-3
Product Name Waveguide Isolator
Component Type Isolator
Cross Section Rectangular
Operating Frequency 4.40 to 5.00 GHz
EIA Waveguide Size 187
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Dual Junction Coaxial Isolator - 5o0368340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.25 :1
View Details