Advanced Technical Materials, Inc. Fixed Attenuator 159-600B-30-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 159-600B-30-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-600B-30-2-2
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA48 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.54 to 6.23 GHz
VSWR 1.25 :1
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - U103A4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details