Advanced Technical Materials, Inc. Low Power Termination 33.00-50.00GHz 22-720

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Power Termination 33.00-50.00GHz
22-720
Low Power Termination 33.00-50.00GHz 22-720
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 22-720
Product Name Low Power Termination 33.00-50.00GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - C322B0.539 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details