Advanced Technical Materials, Inc. Fixed High Power Precision Attenuator 187-630HPA-20-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed High Power Precision Attenuator
187-630HPA-20-6-6
Fixed High Power Precision Attenuator 187-630HPA-20-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187-630HPA-20-6-6
Product Name Fixed High Power Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 3.95 to 5.85 GHz
EIA Waveguide Size 187
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Drop in Isolator - 5o0160750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator - UIYWI3060A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details