Advanced Technical Materials, Inc. Standard Gain Horn Antenna 08-443-6R

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
08-443-6R
Standard Gain Horn Antenna 08-443-6R
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 08-443-6R
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 90.00 to 140.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.49 to 0.75 GHz
VSWR 1.25 :1
View Details
Waveguide Circulator - 5o1619240 - 5o.com
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details