Advanced Technical Materials, Inc. Waveguide Phase Shifter 187-410-6-6

Description
Digital counting dial for adjustment, direct reading display optional
Description
Digital counting dial for adjustment, direct reading display optional

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter
187-410-6-6
Waveguide Phase Shifter 187-410-6-6
Digital counting dial for adjustment, direct reading display optional

Digital counting dial for adjustment, direct reading display optional

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187-410-6-6
Product Name Waveguide Phase Shifter
Component Type Phase Shifter
Cross Section Rectangular
Operating Frequency 3.95 to 4.50 GHz
EIA Waveguide Size 187
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o03160800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Waveguide Adapters - M200A8 - Maury Microwave
Specs
Component Type Transition
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details