Advanced Technical Materials, Inc. Fixed High Power Precision Attenuator 112-630HPA-30-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed High Power Precision Attenuator
112-630HPA-30-6-6
Fixed High Power Precision Attenuator 112-630HPA-30-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-630HPA-30-6-6
Product Name Fixed High Power Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 7.05 to 10.00 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Isolator; Circulator
Material Aluminum
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.00 to 4.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details