Custom flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 159-503B-2-2 |
| Product Name | 30 Degree E Bend |
| Assembly Type | Formed Bend |
| Bending or Twisting Angle | 30 |
| Bend Type | E-Plane |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) |