Advanced Technical Materials, Inc. Waveguide Isolator 137-ATi5.9-7.125-3

Description
CMR137 mating flange
Description
CMR137 mating flange

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 137-ATi5.9-7.125-3
CMR137 mating flange

CMR137 mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-ATi5.9-7.125-3
Product Name Waveguide Isolator
Component Type Isolator
Cross Section Rectangular
Operating Frequency 5.90 to 7.12 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

43 to 46GHz Fullband WR22 Waveguide Isolator - UIYWI1957A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 43.00 to 46.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details