Advanced Technical Materials, Inc. Continuously Variable Attenuator 137-620B-30-2-2

Description
Calibrated multiturn dial for attenuation adjustment
Description
Calibrated multiturn dial for attenuation adjustment

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Continuously Variable Attenuator
137-620B-30-2-2
Continuously Variable Attenuator 137-620B-30-2-2
Calibrated multiturn dial for attenuation adjustment

Calibrated multiturn dial for attenuation adjustment

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-620B-30-2-2
Product Name Continuously Variable Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 5.95 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA187 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.6 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - S322B1.198 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details