Advanced Technical Materials, Inc. 3dB Short Slot Hybrid Combiner/Divider 112-262A-Z-6-6-6-6

Description
Custom hybrid styles, flanges, lengths and materials available
Description
Custom hybrid styles, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid Combiner/Divider
112-262A-Z-6-6-6-6
3dB Short Slot Hybrid Combiner/Divider 112-262A-Z-6-6-6-6
Custom hybrid styles, flanges, lengths and materials available

Custom hybrid styles, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-262A-Z-6-6-6-6
Product Name 3dB Short Slot Hybrid Combiner/Divider
Component Type Combiners / Dividers
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 7.90 to 9.00 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Waveguide Couplers and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler
EIA Waveguide Size 28 to 430
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details