Advanced Technical Materials, Inc. Double Ridge to Rectangular Adapter 180/42-1.5-C3-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge to Rectangular Adapter
180/42-1.5-C3-6
Double Ridge to Rectangular Adapter 180/42-1.5-C3-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 180/42-1.5-C3-6
Product Name Double Ridge to Rectangular Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 180 to 42
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide to Coaxial Transitions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
Dual Junction Drop in Circulator - 5o12502504 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details