Advanced Technical Materials, Inc. Waveguide Circulator 187-ATc4.4-5-3

Description
CMR187 mating flange
Description
CMR187 mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator
187-ATc4.4-5-3
Waveguide Circulator 187-ATc4.4-5-3
CMR187 mating flange

CMR187 mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187-ATc4.4-5-3
Product Name Waveguide Circulator
Component Type Circulator
Cross Section Rectangular
Operating Frequency 4.40 to 5.00 GHz
EIA Waveguide Size 187
Unlock Full Specs
to access all available technical data

Similar Products

7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Surface Mount Circulator - 5o14100 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.40 to 6.00 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details