Advanced Technical Materials, Inc. Pressure Inlet without Gauge 112-212B-6-6

Description
Shrader pressure valve
Description
Shrader pressure valve

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet without Gauge
112-212B-6-6
Pressure Inlet without Gauge 112-212B-6-6
Shrader pressure valve

Shrader pressure valve

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-212B-6-6
Product Name Pressure Inlet without Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 7.05 to 10.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Waveguide Isolator - 5o0620250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details