LAPP Modular/Ethernet Connector (RJ45, RJ11) Plugs 21700640

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Plug, 8P8C, 1Port (part number 61AC3528) is designed for use in networking applications, specifically supporting Cat6a standards. It accommodates both stranded and solid conductors with a conductor size range of 27 to 22 AWG for stranded and 24 to 22 AWG for solid conductors. The connector is suitable for cable outer diameters between 0.197 to 0.355 inches (5 to 9 mm). This connector features a die-cast zinc housing, making it robust for various applications, including PROFINET environments. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product is packaged for single use, making it convenient for engineers needing individual connectors for their projects.

Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Plug, 8P8C, 1Port (part number 61AC3528) is designed for use in networking applications, specifically supporting Cat6a standards. It accommodates both stranded and solid conductors with a conductor size range of 27 to 22 AWG for stranded and 24 to 22 AWG for solid conductors. The connector is suitable for cable outer diameters between 0.197 to 0.355 inches (5 to 9 mm). This connector features a die-cast zinc housing, making it robust for various applications, including PROFINET environments. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product is packaged for single use, making it convenient for engineers needing individual connectors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 2181-21700640-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
2181-21700640-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 2181-21700640-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
RJ45 field wireable Lapp 21700640 -  - Automation24, Inc.
King of Prussia, PA, United States
RJ45 field wireable Lapp 21700640
RJ45 field wireable Lapp 21700640
Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568B - 21700640 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for cables w/19-wire cores. With metal housing, for industrial environment

Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568B - 21700640 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for cables w/19-wire cores. With metal housing, for industrial environment

Supplier's Site
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lapp Usa - 61AC3528 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lapp Usa
61AC3528
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lapp Usa 61AC3528
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2181-21700640-ND 61AC3528
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs RJ45 field wireable Lapp 21700640 Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lapp Usa
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 24 to 26 AWG
Geometry Right Angle; Angled
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details