Mencom Corporation Panel interface connector Mencom GF-RJ45-R-32 GF-RJ45-R-32

Description
Panel interface connector GF-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, and 3 A resettable breaker. The dimensions of the panel cutout are 76x88mm (HxW). The GF-RJ45-R-32 provides excellent ingress protection with NEMA rating 4, 4X, and 12, and is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.
Datasheet
Description
Panel interface connector GF-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, and 3 A resettable breaker. The dimensions of the panel cutout are 76x88mm (HxW). The GF-RJ45-R-32 provides excellent ingress protection with NEMA rating 4, 4X, and 12, and is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel interface connector Mencom GF-RJ45-R-32 -  - Automation24, Inc.
King of Prussia, PA, United States
Panel interface connector Mencom GF-RJ45-R-32
Panel interface connector Mencom GF-RJ45-R-32
Panel interface connector GF-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, and 3 A resettable breaker. The dimensions of the panel cutout are 76x88mm (HxW). The GF-RJ45-R-32 provides excellent ingress protection with NEMA rating 4, 4X, and 12, and is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.

Panel interface connector GF-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, and 3 A resettable breaker. The dimensions of the panel cutout are 76x88mm (HxW). The GF-RJ45-R-32 provides excellent ingress protection with NEMA rating 4, 4X, and 12, and is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.

Supplier's Site Datasheet
MNCM Remote Access Interfaces - GF-RJ45-R-32 - Galco Industrial Electronics
Madison Heights, MI, United States
MNCM Remote Access Interfaces
GF-RJ45-R-32
MNCM Remote Access Interfaces GF-RJ45-R-32
GFI; RJ45; 3A; 32

GFI; RJ45; 3A; 32

Supplier's Site

Technical Specifications

  Automation24, Inc. Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number GF-RJ45-R-32
Product Name Panel interface connector Mencom GF-RJ45-R-32 MNCM Remote Access Interfaces
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Duplex + RJ45
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E222V50E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details